EN
  • EN
  • DE
  • IT

MLVC12V060C180

Part No MLVC12V060C180
Manufacturer Eaton-Electronics Division
Catalog Varistors, MOVs
Description VARISTOR 76V 120A 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

76 V 120 A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
 

 

You May Also Be Interested in

AVX Corp/Kyocera Corp
Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Need more? Email Us
TDK Corporation
VARISTOR 18V 120A 0805
Lowest to $0.2911
Wurth Electronics Inc
VARISTOR 33V 100A 0805
Need more? Email Us
AVX Corp/Kyocera Corp
VARISTOR 39V 280A 1210
Need more? Email Us
Littelfuse Inc.
VARISTOR 25V 150A 1206
Lowest to $0.0873
TDK Corporation
AECQ200,VW80808-2, 120A,16V,0805
Need more? Email Us
Littelfuse Inc.
VARISTOR 240V 6.5KA DISC 20MM
Lowest to $1.1642
Bourns Inc.
VARISTOR 50V 0603
Lowest to $0.0117
Littelfuse Inc.
VARISTOR 68V 5KA DISC 20MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess