EN
  • EN
  • DE

XVM-16R2656-R

Part No XVM-16R2656-R
Manufacturer Eaton / Cutler Hammer
Catalog Capacitors
Description CAP 65F 0% +20% 16.2V CHASSIS MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsElectric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer Eaton - Electronics Division
Series XVM
Packaging Bulk
Part Status Active
Capacitance 65 F
Tolerance 0%, +20%
Voltage - Rated 16.2 V
ESR (Equivalent Series Resistance) 22mOhm
Lifetime @ Temp. 1500 Hrs @ 65°C
Termination Screw Terminals
Mounting Type Chassis Mount
Package / Case Module
Lead Spacing 0.846" (21.50mm)
Size / Dimension 9.291" L x 1.803" W (236.00mm x 45.80mm)
Height - Seated (Max) 3.051" (77.50mm)
Operating Temperature -40°C ~ 65°C
Ultra Librarian 3D Model Ultra Librarian XVM-16R2656-R CAD Model

You May Also Be Interested in

AVX Corporation
CAP CER 1200PF 10V X5R 0201
Lowest to $0.0013
Vishay
RESIN-MOLDED, RADIAL-LEAD SOLID
Need more? Email Us
Kemet
CAP CER 10PF 10V C0G/NP0 0402
Need more? Email Us
Kemet
1000UF 5VV
Need more? Email Us
AVX Corporation
CAP CER 1UF 50V X5R 0805
Need more? Email Us
AVX Corporation
CAP CER 240PF 200V P90 1111
Lowest to $3.3429
Murata Electronics North America
CAP CER 10F 25V B 0805
Need more? Email Us
Vishay
CAP ALUM 470UF 20% 50V AXIAL TH
Lowest to $1.6363
AVX Corporation
CAP CER 1UF 100V X7R 0805
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $190.2269 $190.2269
2+ $170.5482 $341.0964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess