EN
  • EN
  • DE

LG3600B20

Part No LG3600B20
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (J - L)
Description Lg 600A Breaker W/ 310+ Electronic Trip & High Load Alarm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007026-LG3600B20
Categories OEM Parts(J-L)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LG3600B20 CAD Model

Description

The LG3600B20 is a molded case circuit breaker manufactured by Eaton / Cutler-Hammer. These circuit breakers are designed to protect electrical circuits from overloads and short circuits. They are typically used in industrial and commercial applications to provide reliable protection for electrical equipment and wiring.

Applications:

  • Electrical Panels: Used in electrical panels to protect branch circuits and feeders.
  • Motor Protection: Protects electric motors from overloads and short circuits.
  • Industrial Equipment: Integrated into industrial equipment to provide circuit protection.
  • Commercial Buildings: Used in commercial buildings to protect electrical systems.
  • Generators: Protects generators from overloads and short circuits.

Features:

  • Molded Case Construction: Provides a durable and reliable enclosure for the circuit breaker components.
  • Thermal-Magnetic Trip: Features a thermal-magnetic trip mechanism for overload and short-circuit protection.
  • Fixed Trip Settings: Has fixed trip settings for specific current and time characteristics.
  • High Interrupting Capacity: Capable of interrupting high fault currents.
  • Padlockable Handle: Allows the circuit breaker to be locked in the off position for safety.

Benefits:

  • Reliable Protection: Provides reliable protection against overloads and short circuits.
  • Durable Construction: Withstands harsh industrial and commercial environments.
  • Easy Installation: Simple to install in electrical panels and equipment.
  • Safety Features: Includes safety features to protect personnel and equipment.
  • Compliance Standards: Meets industry standards for safety and performance.

Additional Details:

The LG3600B20 is typically rated for 600 amps and 240 volts AC. It has a fixed trip setting that is designed to protect conductors and equipment according to NEC (National Electrical Code) standards. The interrupting capacity of the circuit breaker is typically specified in kA (kilo-amps). It's essential to select a circuit breaker with an interrupting capacity that is greater than the available fault current at the installation location. The circuit breaker should be installed according to the manufacturer's instructions and all applicable electrical codes.

You May Also Be Interested in

Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
KIWI
Lowest to $0.0839
Murata Electronics North America
Lowest to $0.1305
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0772
ON Semiconductor
Lowest to $0.1379
Lumileds
Lowest to $1.6320
Leshan Radio
Lowest to $0.0222
Lowpower
Lowest to $0.0643

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess