EN
  • EN
  • DE

JDB3200

Part No JDB3200
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (J - L)
Description JDB3200 - Eaton Cutler-Hammer Westinghouse J-FRAME TYPE JDB 3-Pole 200A INDUSTRIAL CIR BKR W/TERMINALS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055222-JDB3200
Categories OEM Parts(J-L)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JDB3200 CAD Model

Description

The Eaton / Cutler Hammer JDB3200 is a molded case circuit breaker designed to provide reliable overcurrent protection in electrical systems. As part of Eaton's Series C line, it offers a combination of high performance and compact size, making it suitable for a wide range of applications.

Applications:

  • Panelboards: Used in distribution panelboards to protect branch circuits.
  • Motor Control Centers: Provides overcurrent protection for motor circuits.
  • Individual Equipment Protection: Protecting specific electrical equipment from overloads and short circuits.
  • Service Entrance Equipment: Can be used as a main breaker in service entrance applications.
  • Feeder Circuits: Protects feeder circuits supplying power to downstream panels or equipment.

Features:

  • Thermal-Magnetic Trip Unit: Features a thermal-magnetic trip unit that provides both overload and short-circuit protection. The thermal element responds to sustained overloads, while the magnetic element responds instantly to short circuits.
  • Interrupting Capacity: Offers a specific interrupting capacity, typically rated in kA (kiloamperes), which indicates the breaker's ability to safely interrupt a fault current.
  • Fixed Trip Settings: The trip settings are fixed, providing pre-determined protection characteristics suitable for specific applications.
  • Compact Design: Designed with a compact footprint, allowing for efficient use of space in electrical enclosures.
  • UL Listed: Certified by Underwriters Laboratories (UL), ensuring compliance with safety standards.

Benefits:

  • Reliable Protection: Provides reliable overcurrent protection, minimizing the risk of damage to electrical equipment and wiring.
  • Enhanced Safety: Helps to protect personnel from electrical hazards associated with overloads and short circuits.
  • Easy Installation: Designed for easy installation in standard electrical enclosures.
  • Cost-Effective: Offers a cost-effective solution for overcurrent protection in a variety of applications.
  • Long Service Life: Built with high-quality materials and robust construction to ensure a long and reliable service life.

Additional Details:

The JDB3200 is a 3-pole circuit breaker with a voltage rating that typically ranges from 240VAC to 480VAC. The amperage rating is typically 200 Amps but consult the specific breaker's label for accurate rating. It utilizes screw-type terminals for secure and reliable connections. The circuit breaker is designed to operate within a specified temperature range and humidity level, as defined by relevant standards.

You May Also Be Interested in

Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lumileds
Lowest to $1.6320
Leshan Radio
Lowest to $0.0222
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Murata Electronics North America
Lowest to $0.1305
Lowpower
Lowest to $0.0772
Lumileds
Lowest to $2.6115
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess