EN
  • EN
  • DE

HMX021A4NA

Part No HMX021A4NA
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (F - I)
Description HMX021A4NA - Eaton Cutler-hammer Etn Idisc FS5 480V 15HP 21A N1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063272-HMX021A4NA
Categories OEM Parts(F-I)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMX021A4NA CAD Model

Description

The Eaton/Cutler-Hammer HMX021A4NA is a definite purpose contactor designed for HVAC and other industrial applications. This contactor is engineered to provide reliable switching of electrical loads in demanding environments.

Applications:

  • HVAC Systems: Used in air conditioning units, heating systems, and ventilation equipment to control compressors, fans, and pumps.
  • Refrigeration Equipment: Employed in refrigeration systems to switch compressors and other motors.
  • Lighting Systems: Utilized in commercial and industrial lighting systems to control lighting circuits.
  • Pumps and Motors: Used in various pumping and motor control applications to switch power to motors and pumps.
  • Industrial Machinery: Integrated into industrial machinery and equipment for controlling various electrical loads.

Features:

  • Definite Purpose Design: Specifically designed for HVAC and other motor control applications.
  • Compact Size: Allows for easy integration into control panels and equipment.
  • High Electrical Endurance: Designed for long-term operation with high mechanical and electrical endurance.
  • Quick Connect Terminals: Facilitates easy and fast wiring.
  • UL and CSA Approval: Meets stringent safety standards, ensuring safe and reliable operation.

Benefits:

  • Reliable Performance: Ensures consistent and dependable switching in critical applications.
  • Easy Installation: Quick connect terminals simplify wiring and installation.
  • Long Service Life: Designed for long-term operation, reducing maintenance and replacement costs.
  • Safety Assurance: Meets UL and CSA safety standards, ensuring safe operation.
  • Versatile Application: Suitable for a wide range of HVAC and motor control applications.

Additional Details:

The HMX021A4NA contactor features a coil voltage appropriate for its intended applications and is designed for easy mounting in control panels. Its robust construction ensures reliable operation in harsh environments. It is commonly used in applications where a reliable and durable contactor is required for motor and load control.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess