EN
  • EN
  • DE

ADM691AARWZ-REEL

Part No ADM691AARWZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.65V 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 767941-ADM691AARWZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name ADM691A
Introduction Date November 21, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM691AARWZ-REEL CAD Model

Description

ADM691AARWZ-REEL Microprocessor Supervisory Circuit

The ADM691AARWZ-REEL from Analog Devices Inc. is a high-performance microprocessor supervisory circuit designed to maintain system integrity during power-up, power-down, and brown-out conditions. This device is part of Analog Devices' portfolio of supervisory circuits that provide monitoring and control functions essential for ensuring the correct operation of microprocessor (µP) systems.

This particular model, the ADM691AARWZ-REEL, is available in a wide temperature range and comes in a surface-mount SOIC package, making it suitable for automated assembly processes. It comes on a 7-inch reel, typically in quantities of 1000, which is ideal for high-volume production environments.

Key Features:

  • Power Monitoring: The ADM691AARWZ-REEL provides precise monitoring of the power supply voltage. It generates a reset signal to the microprocessor during power-up, power-down, and brown-out conditions, ensuring that the µP starts in a known state.
  • Watchdog Timer: A built-in watchdog timer helps detect and recover from software lock-up situations. If the microprocessor does not provide a periodic signal to the watchdog timer, the device will automatically generate a system reset.
  • Backup Battery Switchover: In the event of a primary power failure, the ADM691AARWZ-REEL automatically switches to a backup battery, ensuring uninterrupted operation of volatile memory components.
  • Low Power Consumption: This supervisory circuit is designed for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Reset Output: The reset output is guaranteed to be in the correct logic state for VCC down to 1.0V, which enhances the reliability of the system during low-voltage conditions.

The ADM691AARWZ-REEL is ideally suited for microprocessor-based systems requiring robust monitoring and control of power supply conditions. Its automatic battery backup switching and watchdog timer make it an essential component for ensuring system reliability and preventing data loss. With its compact form factor and ease of integration, this supervisory circuit is a smart choice for designers looking to enhance their system's operational stability.

Whether you are designing industrial control systems, portable devices, or any other microprocessor-based application, the ADM691AARWZ-REEL from Analog Devices Inc. provides the necessary features to safeguard your system against power-related anomalies.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC POWER
Lowest to $0.7015
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2782 $52.7820
24+ $4.3309 $103.9416
36+ $4.1955 $151.0380
50+ $4.0602 $203.0100
64+ $3.9249 $251.1936
86+ $3.5188 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess