EN
  • EN
  • DE

8961K2399

Part No 8961K2399
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028167-8961K2399
Categories OEM Parts(0-9)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8961K2399 CAD Model

Description

The Eaton/Cutler Hammer OEM part is a high-quality component that is designed to provide reliable performance. Eaton/Cutler Hammer OEM part.

  • RoHS: Non-compliant
  • Popularity Rating: Low
  • Supply and Demand Status: Short

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Dell
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess