EN
  • EN
  • DE

TR2/6125TD3A

Part No TR2/6125TD3A
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395538-TR2/6125TD3A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR2/6125TD3A CAD Model

Description

The Eaton Bussmann TR2/6125TD3A is a radial leaded, time-delay (slow-blow) fuse designed for overcurrent protection in electronic circuits. Its time-delay characteristic makes it suitable for applications with inrush currents, preventing nuisance tripping while still providing reliable protection against sustained overloads.

Applications

  • Power supplies
  • Motor control circuits
  • Battery chargers
  • Lighting ballasts
  • General electronic equipment

Features

  • Time-delay (slow-blow) characteristic: Allows temporary overloads without interrupting the circuit.
  • Radial leaded package: Facilitates easy mounting on printed circuit boards (PCBs).
  • Compact size: Suitable for space-constrained applications.
  • High interrupting rating: Capable of safely interrupting high fault currents.
  • Ceramic body: Provides excellent arc suppression and insulation.
  • Agency approvals: Meets industry safety standards (e.g., UL, CSA).

Benefits

  • Protects against overcurrents: Prevents damage to sensitive electronic components.
  • Reduces nuisance tripping: Minimizes unnecessary fuse blowing due to inrush currents.
  • Easy installation: Radial leads simplify PCB assembly.
  • Reliable performance: High interrupting rating ensures safe circuit protection.
  • Durable construction: Ceramic body withstands high temperatures and pressures.
  • Safety compliance: Agency approvals guarantee adherence to industry regulations.

Additional Details

The TR2/6125TD3A is rated for 3A (amperes) and a specific voltage, which is typically indicated on the fuse itself or in the datasheet. The time-delay feature is critical in circuits that experience brief periods of high current draw, such as when a motor starts or a capacitor charges. Without this delay, a standard fast-acting fuse would blow unnecessarily. The ceramic body provides excellent arc quenching capability, preventing fire hazards during a fault condition. The fuse is designed to safely interrupt the circuit when the current exceeds the rated value for a sustained period.

The interrupting rating is a crucial parameter that indicates the maximum fault current the fuse can safely interrupt. Exceeding this rating can lead to fuse failure and potential damage to the protected equipment. Agency approvals, such as UL or CSA, ensure that the fuse meets stringent safety and performance requirements.

Always refer to the Eaton Bussmann datasheet for the TR2/6125TD3A fuse to obtain detailed specifications, including the exact voltage rating, time-current characteristics, interrupting rating, and agency approvals. Proper fuse selection is essential for effective circuit protection.

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
Automotive Fuses Fuse - Midi 32V Clear Hsng M6 Hole 125A
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 80MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess