EN
  • EN
  • DE

TR/SFT-63MA

Part No TR/SFT-63MA
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395505-TR/SFT-63MA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TR/SFT-63MA CAD Model

Description

The TR/SFT-63MA is a surface mount fuse manufactured by Eaton Bussmann, designed for overcurrent protection in electronic circuits. This fuse, part of the TR/SFT series, is known for its small size and reliability, making it suitable for applications where space is limited.

Applications

  • Portable Devices: Protection for smartphones, tablets, and other mobile devices.
  • Power Management Circuits: Used in power distribution networks for overcurrent protection.
  • LED Lighting: Protects LED drivers and other components in lighting systems.
  • Consumer Electronics: Protection for various consumer electronics such as TVs and audio equipment.
  • Industrial Control Systems: Overcurrent protection for control circuits and components.

Features

  • Surface Mount Design: Enables automated assembly processes.
  • Fast Acting: Quickly interrupts the circuit during an overcurrent event.
  • Small Form Factor: Ideal for compact electronic devices.
  • High Interrupting Capacity: Capable of handling high fault currents.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Effective Overcurrent Protection: Prevents damage to sensitive components.
  • Space Saving: Allows for more compact designs.
  • Enhanced Reliability: Provides consistent performance over time.
  • Simplified Manufacturing: Compatible with automated assembly equipment.
  • Environmentally Responsible: Complies with RoHS regulations.

Additional Details

The TR/SFT-63MA fuse has a current rating of 63mA. The interrupting rating and voltage rating should be obtained from the Eaton Bussmann datasheet. Constructed with materials that provide stable performance over a wide operating temperature range. It comes in tape and reel packaging, facilitating easy integration into automated assembly lines. Proper usage requires considering ambient temperature, pulse characteristics and potential derating factors.

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 40MA 250VAC RAD
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 5A 250VAC RADIAL
Need more? Email Us
Eaton Bussmann
FUSE CERM 500MA 600VAC 400VDC
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
Littelfuse Inc.
Automotive Fuses Fuse - Midi 32V Clear Hsng M6 Hole 125A
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess