EN
  • EN
  • DE

TR/3216FF-7.5A

Part No TR/3216FF-7.5A
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395487-TR/3216FF-7.5A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR/3216FF-7.5A CAD Model

Description

The TR/3216FF-7.5A is a fast-acting surface mount fuse manufactured by Eaton Bussmann. It is designed to provide overcurrent protection in electronic circuits, quickly interrupting the current flow in the event of a fault condition. Its compact size makes it suitable for applications where space is limited.

Applications

  • Portable Electronic Devices: Smartphones, tablets, and other mobile devices.
  • Solid-State Drives (SSDs): Protection for SSD circuitry.
  • LED Lighting: Overcurrent protection in LED drivers and lighting circuits.
  • Power Adapters: Used in AC/DC adapters to protect connected devices.
  • Battery Chargers: Protection for charging circuits in various applications.

Features

  • Fast-Acting: Provides rapid response to overcurrent conditions, minimizing potential damage.
  • Surface Mount Design: Facilitates automated assembly processes and reduces manufacturing costs.
  • Compact Size: Small footprint allows for high-density circuit board designs.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • Ceramic Body: Offers excellent insulation and high-temperature performance.

Benefits

  • Enhanced Circuit Protection: Protects sensitive electronic components from damage due to overcurrent events.
  • Improved Product Reliability: Reduces the risk of product failure due to electrical faults.
  • Smaller Product Size: Enables the design of smaller and more portable electronic devices.
  • Lower Manufacturing Costs: Facilitates automated assembly, reducing manufacturing time and costs.
  • Increased Safety: Reduces the risk of fire or electrical hazards associated with overcurrent conditions.

Additional Details

The TR/3216FF-7.5A fuse has a current rating of 7.5A (7.5 Amperes). It operates at a specified voltage rating, which should be verified on the datasheet for this specific part number (typically 32V or 63V). The interrupting rating, which is the maximum fault current that the fuse can safely interrupt, is a crucial parameter. Consult the Eaton Bussmann datasheet for the precise interrupting rating and voltage rating.

The fuse is typically constructed with a ceramic body for insulation and solderable terminals for surface mount attachment. Proper selection of this fuse requires careful consideration of the normal operating current, the potential fault current levels, and the operating voltage of the circuit being protected. The manufacturer's datasheet contains detailed information regarding performance characteristics and operating conditions.

You May Also Be Interested in

Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE CERM 500MA 600VAC 400VDC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 4A 250VAC 2SMD
Need more? Email Us
Eaton Bussmann
FUSE CERM 10A 250VAC 125VDC 3AB
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
Automotive Fuses Fuse - Midi 32V Clear Hsng M6 Hole 125A
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess