EN
  • EN
  • DE

TR/0603FA1.5A-T

Part No TR/0603FA1.5A-T
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395432-TR/0603FA1.5A-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR/0603FA1.5A-T CAD Model

Description

The TR/0603FA1.5A-T is a fast-acting thin-film fuse manufactured by Eaton Bussmann. It is designed to provide overcurrent protection for sensitive electronic circuits in a variety of applications. The 0603 footprint makes it suitable for high-density circuit board designs.

Applications

  • Smartphones and tablets
  • Wearable electronics (smartwatches, fitness trackers)
  • Solid-state drives (SSDs)
  • Portable media players
  • USB devices
  • Power supplies

Features

  • Fast-Acting: Quickly interrupts the circuit in the event of an overcurrent condition.
  • Thin-Film Construction: Provides precise and reliable performance.
  • 0603 Footprint: Small size suitable for densely populated circuit boards.
  • Surface Mountable: Easy to integrate into automated assembly processes.
  • RoHS Compliant: Environmentally friendly, free from hazardous substances.

Benefits

  • Overcurrent Protection: Protects sensitive electronic components from damage due to overcurrent conditions.
  • Compact Size: Allows for use in small, portable devices where space is limited.
  • Reliable Performance: Ensures consistent and predictable circuit protection.
  • Easy Integration: Simplifies the assembly process and reduces manufacturing costs.
  • Enhanced Safety: Prevents fire hazards and electrical shocks due to overcurrent faults.

Additional Details

The TR/0603FA1.5A-T has a current rating of 1.5A and a voltage rating that depends on the specific application, typically up to 32V. Its interrupting rating specifies the maximum fault current that the fuse can safely interrupt. The fuse is designed to meet industry standards for overcurrent protection. It is constructed using materials that provide stable and reliable performance over a wide range of operating temperatures. The packaging is designed for automated pick-and-place assembly. The “-T” suffix likely indicates tape and reel packaging for automated assembly. Thin-film fuses offer advantages such as precise control of fuse characteristics and small size.

Fuses are essential safety devices in electronic circuits. They are designed to protect circuits from damage caused by overcurrent conditions. When the current exceeds the fuse's rating, the fuse element melts, interrupting the circuit and preventing further damage. Fast-acting fuses are designed to respond quickly to overcurrent events, providing rapid protection for sensitive components.

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1686
Littelfuse Inc.
Axial Lead & Cartridge Fuses 5×20 mm > Time-Lag > 477 Series
Lowest to $1.3710
Littelfuse Inc.
FUSE CARTRIDGE 3A 600VAC/300VDC / 3A 600 V AC 300 V DC Fuse Cartridge Holder
Lowest to $21.6667
Bel Fuse Inc.
FUSE BRD MNT 1.25A 125VAC 63VDC / 1.25 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 3.5A 125VAC 63VDC / 3.5 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE CERM 4A 500VAC 400VDC 5X20
Lowest to $1.5973
Bel Fuse Inc.
FUSE BOARD MNT 1.5A 32VAC 63VDC / 1.5 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,258 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess