EN
  • EN
  • DE

TR/0603FA-3A32V

Part No TR/0603FA-3A32V
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395438-TR/0603FA-3A32V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TR/0603FA-3A32V CAD Model

Description

The TR/0603FA-3A32V is a fast-acting thin-film fuse produced by Eaton Bussmann. It offers overcurrent protection for sensitive electronic circuitry and is designed to fit in compact, high-density circuit board layouts using its 0603 footprint. It is commonly used to protect components in portable electronics and other small devices.

Applications

  • Smartphones
  • Tablets
  • Wearable devices
  • SSDs (Solid State Drives)
  • Portable media players
  • USB devices

Features

  • Fast-Acting: Provides quick interruption of current during an overcurrent event.
  • Thin-Film Construction: Ensures consistent and dependable performance characteristics.
  • 0603 Package Size: Small footprint allows for use in space-constrained applications.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • RoHS Compliant: Meets environmental regulations concerning hazardous substances.

Benefits

  • Protects Sensitive Components: Prevents damage to electronic components caused by overcurrent conditions.
  • Space-Saving Design: Allows for high-density board layouts in portable devices.
  • Reliable Operation: Thin-film construction ensures predictable fuse behavior.
  • Automated Assembly: Surface mount design simplifies manufacturing.
  • Environmentally Compliant: Meets RoHS standards.

Additional Details

The TR/0603FA-3A32V has a current rating of 3A and a voltage rating of 32V. The interrupting rating specifies the maximum fault current that the fuse can safely interrupt. This fuse is designed to meet industry standards for overcurrent protection. Materials used in its construction are designed to offer stable and reliable performance across a wide range of operating temperatures. Packaging is optimized for automated pick-and-place assembly. The 0603 package and fast-acting characteristic make it suitable for protection of sensitive circuits in modern electronic devices.

Fuses are critical safety elements in electronic circuits. They protect circuits from damage due to overcurrent. When the current surpasses the fuse's rated value, the fuse element melts, opening the circuit and preventing further damage. Fast-acting fuses respond quickly to overcurrent, safeguarding sensitive components.

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MOUNT 4A 250VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 10A 58VDC BLADE ATO
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE CERM 10A 250VAC 125VDC 3AB
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 40MA 250VAC RAD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess