EN
  • EN
  • DE

TB200HB-28SP

Part No TB200HB-28SP
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description BARRIER BLOCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Terminal Block Type Barrier Block
Number of Circuits 28
Number of Wire Entries 56
Pitch 0.437" (11.10mm)
Number of Rows 2
Current Rating (Amps) 30A
Voltage Rating 600V
Wire Gauge 12-22 AWG
Top Termination Screws with Captive Plate
Bottom Termination Closed
Barrier Type 2 Wall (Dual)
Features Flange
Color Black;5;9;7;10;8;3;4;2;1;1528;2057;2098;4328;1920;1818;609;4965;123;5635;708;2649;116;2080;364;602191;5239;2861;2041;283;600884;602382;1885;600259;18;5346;2611;23;52;2553;277;600350;17;2094;4335;2103;410;3072;281;818;0;8788;8789;8790;8791;8792;49777;3858;3859;3860;16355;22320;8830;29421;34917;44192;124460;132436;116209;132438;132437;132439;124459;132440;32550;103733;124458;29652;75951;24473;24474;829;37402;131012;41074;41075;14493;14503;49864;3655;49859;49860;63261;49861;9034;57703;13778;8793;13207;39498;35511;26669;39554;35512;35513;39570;39571;26670;35514;34308;39586;39572;39587;34309;36076;34332;36134;34333;26671;34334;39591;39598;26672;26673;34335;36083;33781;34336;36082;34337;32525;36081;26674;26675;34338;34339;33782;34340;34341;36080;34342;34353;35515;26676;34354;41065;41066;36079;34355;36078;35516;41067;26677;41068;26678;35517;26679;41069;116208;41070;80536;3932;8730;4641;4128;8794;90;49865;28863;20674;35536;3586;108457;19446;13990;94631;94632;94633;94637;94634;94635;94636;15159;1051;7144;1571;29608;29607;29606;34800;34801;34802;63445;65023;65025;63909;65024;8795;8796;8797;8798;3891;2204;2187;5147;28884;1049;259;132074;8799;38;119222;1033;49862;49863;56;75952;10196;4557;4548;84376;38712;22324;90850;10127;22325;84377;84378;10128;10129;10130;4545;10204;35471;26680;26692;10206;10207;26693;10208;6575;22327;35472;35473;35474;4593;35475;4594;10202;10203;24476;7169;4925;7171;124457;8800;27238;28885;28267;28343;27801;27802;27803;27804;27805;27806;27807;27808;27809;27810;27811;27812;27813;27814;27815;132811;132812;19057;8801;8802;1289;5453;1082;23178;8803;8804;9185;1290;87378;87379;74026;16108;8805;8806;8807;8808;8809;1284;45386;1288;49966;45132;45133;45134;45135;45136;45137;45138;45139;45140;45141;45142;45143;45144;45145;45146;45147;45148;45149;45150;45151;45152;45153;45154;45155;45156;45157;45158;45159;45160;45161;45162;45163;45164;45165;45166;45167;45168;45169;45170;45171;45172;45173;45174;45175;45176;45177;45178;45179;45180;45181;45182;45183;45184;45185;45186;45187;45188;45189;45190;45191;45192;45193;45194;45195;45196;45197;45198;45199;45200;45201;45202;45203;45204;45205;45206;45207;75631;45208;45209;45210;45211;45212;45213;8;62;61;3;804;4;17;6;0;2;4;1;1;318221;318227;345366;345367;1;2;3;4;5;6;7;8;9;10;11;12;13;14;15;16;17;18;19;20;21;22;23;24;25;26;27;28;29;30;31;32;33;34;35;36;37;38;39;40;41;42;43;44;45;46;47;48;49;50;60;100;1;2;3;4;5;6;7;8;9;10;11;12;13;14;15;16;17;18;19;20;21;22;23;24;25;26;27;28;29;30;31;32;33;34;36;38;40;42;44;45;46;48;50;51;52;54;56;58;60;62;64;66;68;70;72;74;76;78;80;82;84;86;88;90;92;94;96;98;100;120;200;11909;13741;16030;17026;17329;17462;18160;18494;18741;19078;19109;19110;19387;20643;20719;20722;21141;21179;21351;21438;22035;23044;23183;23214;23670;24264;24777;25530;25839;26001;26518;26894;27105;27282;27461;27463;27479;27701;28168;28295;29348;29425;29447;29561;29740;30132;30829;30848;30875;30889;31769;32833;33252;33647;34945;35710;37644;41427;42429;42488;44791;45450;48299;50504;52163;57352;58360;58977;60483;126004;128024;129172;1;39665;121326;121390;169295;249730;295538;80383;1;247706;266261;293724;72441;102511;107648;142049;154437;158363;183493;188168;191763;193820;214394;216420;221942;237743;237883;243654;246015;256611;260518;262786;273611;277854;278742;287058;291185;299587;68500;70002;78808;85596;100018;111454;118109;140221;148476;150569;153343;156844;182102;185453;192915;198030;199354;218519;236651;255798;258756;1;155183;257642;100671;157291;157312;162883;182727;182808;182811;182824;199507;213650;221502;237347;256165;256295;260046;277633;286566;68382;1;40011;84678;63085;63108;145600;146073;657414;163577;137522;185375;670692;215839;216127;216243;216355;217324
Ultra Librarian 3D Model Ultra Librarian TB200HB-28SP CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 14CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.375\
Need more? Email Us
TE Connectivity
Barrier Terminal Blocks 4 POS 12
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess