EN
  • EN
  • DE

SMCP3500SC

Part No SMCP3500SC
Manufacturer Eaton Bussmann
Catalog TVS - Thyristors
Description THYRISTOR 320V 400A DO214AA / 320V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Thyristors
Mfr Eaton - Electronics Division
Series SMCP
Package Tape & Reel (TR)
Voltage - Breakover 400V
Voltage - Off State 320V
Voltage - On State 4 V
Current - Peak Pulse (8/20µs) 400 A
Current - Peak Pulse (10/1000µs) 100 A
Current - Hold (Ih) 120 mA
Number of Elements 1
Capacitance 35pF
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Names 283-SMCP3500SCTR
Standard Package 3,000
Win Source Part Number 1052962-SMCP3500SC
Ultra Librarian 3D Model Ultra Librarian SMCP3500SC CAD Model

Description

The SMCP3500SC is a circuit protection TVS thyristor manufactured by Eaton - Electronics Division. The SMCP3500SC is a surface mount device with a voltage off state of 320V and a voltage breakover of 400V.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 190V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
IXYS
THYRISTOR RADIAL
Lowest to $30.0001
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess