EN
  • EN
  • DE

PXM350MA6521

Part No PXM350MA6521
Manufacturer Eaton Bussmann
Catalog Panel Meters
Description PXM350;MODBUS;5A/1A CT IN;RLY OU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Ammeter, Voltmeter
Measuring Type Current, Voltage
Measuring Range 1 ~ 5A, 400VAC, 690VAC
Display Type LCD - Black Characters
Number Of Characters Per Row 4
Output Type Relay, Solid State
Mounting Type DIN Rail
Termination Style Screw Terminal
Ultra Librarian 3D Model Ultra Librarian PXM350MA6521 CAD Model

Description

NULL

You May Also Be Interested in

C-TON Industries
VOLTMETER 2VDC LED PANEL MOUNT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Omron
VOLTMETER 0-199.9MVDC LED PNL MT
Need more? Email Us
Omron
PROCESS MTR 199.99MA LCD PNL MT
Need more? Email Us
Omron
PROC MTR 0-20MA/10VDC LCD PNL MT
Need more? Email Us
DFRobot
AMMETER 0-50A LED PANEL MOUNT
Need more? Email Us
Omron
PROCESS MTR 199.99MA LCD PNL MT
Need more? Email Us
Omron
PROC MTR 4-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
PROCESS METER 0-10A LCD PNL MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess