EN
  • EN
  • DE

NB150TM/5/12/12-C

Part No NB150TM/5/12/12-C
Manufacturer Eaton Bussmann
Catalog Custom Parts (N - R)
Description Module DC-DC 3-OUT 5V/12V/12V 10A/4.2A/4.2A 150W 18-Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Max Operating Temperature 100 °C
Min Operating Temperature -55 °C
Number of Outputs 3
Number of Pins 18
Output Power 150 W
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1114115-NB150TM/5/12/12-C
Categories Custom Parts
Manufacturer Eaton Bussmann
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NB150TM/5/12/12-C CAD Model

Description

The Eaton Bussmann 1114115-NB150TM/5/12/12-C is a custom part module with 18 pins and 3 outputs, capable of delivering an output power of 150 W.

  • Part Status: Custom
  • Pins: 18
  • Outputs: 3
  • Output Power: 150 W
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • RoHS: Non-compliant
  • Radiation Hardening: No
  • Minimum Operating Temperature: -55 °C
  • Maximum Operating Temperature: 100 °C

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess