EN
  • EN
  • DE

LUG6-8

Part No LUG6-8
Manufacturer Eaton Bussmann
Catalog Terminals
Description TERMINAL LUG 4X(#2-600MCM) - 8 L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Terminal Type Lug, Grounding
Terminal Style Single Stud Hole
Tab Thickness 0.640" (16.26mm)
Length - Overall 3.760" (95.50mm)
Mounting Type Free Hanging (In-Line)
Termination Screw
Wire Gauge 600MCM (kcmil)-2 AWG
Insulation Non-Insulated
Ultra Librarian 3D Model Ultra Librarian LUG6-8 CAD Model

Description

NULL

You May Also Be Interested in

ABB Embedded Power
BC14-8 ABB Installation Products Terminals NONINS RING TERM, HD 16-14, NO8, ME datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 350 MCM #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Molex, LLC
19007-0021 Molex Terminals FULLY INSULATED FLAG 14-16 AWG datasheet, inventory, & pricing.
Need more? Email Us
3M
CONN TERM RECT 1/0 AWG #5/16
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 10 AWG #1/4
Need more? Email Us
Molex, LLC
19193-0219 Molex Terminals RING TERMINAL 6AWG VERSAKRIMP datasheet, inventory, & pricing.
Lowest to $0.6112
Panduit Corp
CONN TERM RECT LUG 3/0-4AWG #3/8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess