EN
  • EN
  • DE

H145R16-50

Part No H145R16-50
Manufacturer Eaton Bussmann
Catalog Industrial Equipment
Description Hydraulic Hose, 1in.IDx50 ft., 3000 psi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1125832-H145R16-50
Categories Industrial Equipment
Manufacturer Eaton Bussmann
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H145R16-50 CAD Model

Description

The H145R16-50 is a high-speed fuse manufactured by Eaton Bussmann. It is designed to provide overcurrent protection in power semiconductor applications where rapid response to fault currents is critical. These fuses are often used to protect sensitive and expensive semiconductor devices from damage due to short circuits or overloads.

Applications

  • Protection of semiconductor devices in variable frequency drives (VFDs).
  • Protection of power diodes and thyristors in rectifiers.
  • Protection of IGBTs and MOSFETs in inverters.
  • Protection of solid-state relays.
  • Protection of DC drives.

Features

  • High-speed current limiting: Quickly interrupts fault currents to protect semiconductors.
  • Low I2t: Minimizes the energy let-through during a fault, reducing stress on protected components.
  • Voltage rating: Designed for specific voltage applications.
  • Current rating: Available in various current ratings to match application requirements.
  • Compact size: Enables space-saving designs.
  • Industry standard packaging: Facilitates easy replacement and installation.

Benefits

  • Superior semiconductor protection: Prevents damage to costly semiconductor devices.
  • Reduced downtime: Minimizes equipment downtime due to overcurrent faults.
  • Increased system reliability: Enhances the overall reliability of power electronic systems.
  • Improved safety: Provides a safe and reliable means of overcurrent protection.

Additional Details

The H145R16-50 is characterized by its voltage rating, current rating, and interrupting rating. The 50 likely indicates the current rating in Amperes. The voltage rating is a critical parameter and should be selected based on the application's voltage requirements. The fuse's I2t value indicates its ability to limit the energy let-through during a fault. Precise specifications, including voltage rating, interrupting rating, I2t value, and dimensions, can be found in the Eaton Bussmann datasheet for the H145R16-50.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS10F
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(B)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess