EN
  • EN
  • DE

EM211511VL

Part No EM211511VL
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description EUROMAG EM2115 SERIES 11 POLE / 11 Position Terminal Block Plug, Female Sockets 0.197" (5.00mm) 90° Free Hanging (In-Line)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Mfr Eaton - Electronics Division
Series Euro-Mag EM2115
Package Bulk
Type Plug, Female Sockets
Number of Positions 11
Positions Per Level 11
Number of Levels 1
Pitch 0.197" (5.00mm)
Plug Wire Entry 90°
Termination Style Screw
Mounting Type Free Hanging (In-Line)
Current - UL 16 A
Voltage - UL 300 V
Wire Gauge or Range - AWG 12-24 AWG
Wire Gauge or Range - mm2 0.25-4mm²
Color Green
Temperature Range - Operating -55°C ~ 105°C
Contact Mating Finish Tin
Features Mating Flange, Retention Latches (Non-Wire Side)
Material Flammability Rating UL94 V-0
Screw Size M2.6
Torque - Screw 0.79 Nm (7.0 Lb-In)
Contact Material Phosphor Bronze
Housing Material Thermoplastic
Insulation Height 1.020" (25.91mm)
MSL Level 1 (Unlimited)
Other Names 283-EM211511VL
Standard Package 100
Win Source Part Number 1205828-EM211511VL
Ultra Librarian 3D Model Ultra Librarian EM211511VL CAD Model

Description

The Eaton - Electronics Division electronic component is a Euro-Mag EM2115 series with a plug, female sockets type.

  • Win Source Part Number: 1205828-EM211511VL
  • Category: connectors, interconnects
  • Number of Positions: 11
  • Positions Per Level: 11
  • Number of Levels: 1
  • Pitch: 0.197" (5.00mm)
  • Plug Wire Entry: 90°
  • Termination Style: screw
  • Current - IEC: -
  • Current - UL: 16 A
  • Voltage - UL: 300 V
  • Wire Gauge or Range - AWG: 12-24 AWG
  • Wire Gauge or Range - mm2: 0.25-4mm²
  • Color: green
  • Contact Mating Finish: tin
  • Features: mating flange, retention latches (non-wire side)
  • Package: bulk
  • Contact Material: phosphor bronze
  • Housing Material: thermoplastic
  • Material Flammability Rating: UL94 V-0
  • Standard Package: 100
  • Torque - Screw: 0.79 Nm (7.0 Lb-In)
  • Screw Size: M2.6
  • Mounting Type: free hanging (in-line)
  • Insulation Height: 1.020" (25.91mm)
  • Temperature Range - Operating: -55°C ~ 105°C

You May Also Be Interested in

TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.625\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.375\
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess