EN
  • EN
  • DE

DRQ125-8R2-R

Part No DRQ125-8R2-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 8.048UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Arrays, Signal Transformers
Mfr Eaton Bussmann
Series DRQ
Package Tape & Reel
Product Status Active
Number of Coils 2
Inductance - Connected In Parallel 8.048 µH
Inductance - Connected In Series 32.19 µH
Tolerance ±20%
Current Rating - Parallel 5.54 A
Current Rating - Series 2.77 A
Current Saturation - Parallel 7.86 A
Current Saturation - Series 3.93 A
DC Resistance (DCR) - Parallel 17.6mOhm
DC Resistance (DCR) - Series 70.5mOhm
Shielding Shielded
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height 0.236" (6.00mm)
Standard Package 600 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 585856-DRQ125-8R2-R
Ultra Librarian 3D Model Ultra Librarian DRQ125-8R2-R CAD Model

Description

The 585856-DRQ125-8R2-R is a shielded inductor array from Eaton Bussmann's DRQ series.

  • Series: DRQ
  • Application: Signal Transformers and Arrays
  • Package Size: 0.492" L x 0.492" W (12.50mm x 12.50mm)
  • Mounting Type: Surface Mount
  • Number of Coils: 2
  • Inductance (Series): 32.19 µH
  • Inductance (Parallel): 8.048 µH
  • Current Rating (Series): 2.77 A
  • Current Rating (Parallel): 5.54 A
  • DC Resistance (DCR) (Series): 70.5mOhm
  • DC Resistance (DCR) (Parallel): 17.6mOhm
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 99.45UH SMD
Lowest to $1.1769
Eaton Bussmann
INDUCT ARRAY 2 COIL 33.92UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 16.09UH SMD
Lowest to $4.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.88UH SMD
Lowest to $2.4665
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.4721
Eaton Bussmann
INDUCT ARRAY 2 COIL 200.7UH SMD
Lowest to $4.7793
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.6UH SMD
Lowest to $1.1296
Eaton Bussmann
INDUCT ARRAY 2 COIL 5.15UH SMD
Lowest to $2.1520
Eaton Bussmann
INDUCT ARRAY 2 COIL 15.01UH SMD
Lowest to $0.6915

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0060 $60.3600
140+ $0.8255 $115.5700
220+ $0.7997 $175.9340
300+ $0.7739 $232.1700
390+ $0.7481 $291.7590
520+ $0.6707 $348.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess