EN
  • EN
  • DE

DM20-LK

Part No DM20-LK
Manufacturer Eaton Bussmann
Catalog DIN Rail Channel
Description CONN TERM BLK FEED THRU 12-22AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Feed Through
Number of Positions 2
Number of Levels 1
Terminal - Width 5.1mm
Termination Style Screw
Current - IEC 24 A
Voltage - IEC 500V
Current - UL 20 A
Voltage - UL 300V
Wire Gauge or Range - AWG 12-22 AWG
Wire Gauge or Range - mm2 0.5-2.5mm2
Color Black
Ultra Librarian 3D Model Ultra Librarian DM20-LK CAD Model

Description

NULL

You May Also Be Interested in

Omron
DIN RAIL 35X7.3MM SLOTTED 19.7\
Need more? Email Us
Eaton Bussmann
DIN RAIL 35MM SLOTTED ALUM 2M
Need more? Email Us
Eaton Bussmann
DIN RAIL SLOTTED ALUMINUM 2.5\
Need more? Email Us
Eaton Bussmann
DIN RAIL 32MMX15MM SLOTTED 1M
Need more? Email Us
Omron
GROUNDTB SCREW 4MM 2:2 1TIER
Need more? Email Us
Eaton Bussmann
DIN RAIL 15MMX5.5MM SLOTTED 1M
Need more? Email Us
Eaton Bussmann
MTNG RAIL B025-7004-20
Need more? Email Us
Panasonic
DIN RAIL 35MMX7MM SLOTTED 39\
Need more? Email Us
Eaton Bussmann
MOUNTING RAIL AL 72
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess