EN
  • EN
  • DE

DM20-BU

Part No DM20-BU
Manufacturer Eaton Bussmann
Catalog DIN Rail Channel
Description CONN TERM BLK FEED THRU 12-22AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Feed Through
Number of Positions 2
Number of Levels 1
Terminal - Width 5.1mm
Termination Style Screw
Current - IEC 24 A
Voltage - IEC 500V
Current - UL 20 A
Voltage - UL 300V
Wire Gauge or Range - AWG 12-22 AWG
Wire Gauge or Range - mm2 0.5-2.5mm2
Color Blue
Ultra Librarian 3D Model Ultra Librarian DM20-BU CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
CONN TERM BLK FEED THROUGH GRAY
Lowest to $3.2670
Eaton Bussmann
MTNG RAIL B025-7004-16
Need more? Email Us
Eaton Bussmann
MTNG RAIL B025-7004-20
Need more? Email Us
Eaton Bussmann
DIN RAIL 35MMX7.5MM SLOTTED 1M
Need more? Email Us
Omron
TB SCREW 16MM 1:1 1TIER BLUE
Need more? Email Us
Eaton Bussmann
MTNG RAIL B025-7004-14
Need more? Email Us
TE Connectivity
DIN RAIL 34MMX10MM SLOT 36\
Need more? Email Us
Eaton Bussmann
DIN RAIL 35MM SLOTTED ALUM 2M
Need more? Email Us
Eaton Bussmann
DIN RAIL 35MMX15MM SLOTTED 1M
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess