EN
  • EN
  • DE

CTX33-4-R

Part No CTX33-4-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 33.12UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Arrays, Signal Transformers
Mfr Eaton Bussmann
Series OCTA-PAC®
Package Tape & Reel
Product Status Active
Number of Coils 2
Inductance - Connected In Parallel 33.12 µH
Inductance - Connected In Series 132.5 µH
Tolerance ±20%
Current Rating - Parallel 1.8 A
Current Rating - Series 900 mA
DC Resistance (DCR) - Parallel 72mOhm Max
DC Resistance (DCR) - Series 287mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.250" (6.35mm)
Standard Package 600 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 580993-CTX33-4-R
Ultra Librarian 3D Model Ultra Librarian CTX33-4-R CAD Model

Description

The 580993-CTX33-4-R is an OCTA-PAC® series inductor, coil, and choke.

  • Application: Signal transformers
  • Package: Tape and reel
  • Size: 0.550" L x 0.550" W (13.97mm x 13.97mm)
  • Height: 0.250" (6.35mm)
  • Coils: Two
  • Inductance (Series): 132.5 µH
  • Inductance (Parallel): 33.12 µH
  • Current Rating (Series): 900 mA
  • Current Rating (Parallel): 1.8 A
  • DC Resistance (Series): 287mOhm max
  • DC Resistance (Parallel): 72mOhm max
  • Mounting: Surface mount
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: Eaton Bussmann
  • Package: Nonstandard

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 4.74UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 200.7UH SMD
Lowest to $4.7793
Sumida America Components Inc.
Lowest to $1.6320
Sumida America Components Inc.
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 16.09UH SMD
Lowest to $4.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.88UH SMD
Lowest to $2.4665
Eaton Bussmann
INDUCT ARRAY 2 COIL 5.15UH SMD
Lowest to $2.1520
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.02UH SMD
Lowest to $3.2617
Eaton Bussmann
INDUCT ARRAY 2 COIL 15.01UH SMD
Lowest to $0.6915

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0833 $61.2495
35+ $3.3504 $117.2640
54+ $3.2458 $175.2732
74+ $3.1411 $232.4414
96+ $3.0364 $291.4944
128+ $2.7223 $348.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess