EN
  • EN
  • DE

CTX33-2P-R

Part No CTX33-2P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 32.67UH SMD / Unshielded 2 Coil Inductor Array 130.7 µH Inductance - Connected in Series 32.67 µH Inductance - Connected in Parallel 126mOhm Max DC Resistance (DCR) - Parallel 1.3 A Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series Econo-Pac™
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 32.67 µH
Inductance - Connected In Series 130.7 µH
Tolerance ±20%
Current Rating - Parallel 1.3 A
Current Rating - Series 650 mA
DC Resistance (DCR) - Parallel 126mOhm Max
DC Resistance (DCR) - Series 503mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height 0.235" (5.97mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names 513-1033-2,513-1033-1,513-1033-6,CTX332PR,CTX33-2P
Standard Package 800
Win Source Part Number 1020899-CTX33-2P-R
Ultra Librarian 3D Model Ultra Librarian CTX33-2P-R CAD Model

Description

The Econo-Pac™ series inductors are a great choice for signal transformers and arrays.

  • Series: Econo-Pac™
  • Application: Signal Transformers and Arrays
  • Shielding: Unshielded
  • Standard Package: 800
  • Height: 0.235" (5.97mm)
  • Mounting: SMD (SMT)
  • Tolerance: ±20%
  • Number of Coils: 2
  • Inductance (Series): 130.7 µH
  • Inductance (Parallel): 32.67 µH
  • Current Rating (Parallel): 1.3 A
  • Current Rating (Series): 650 mA
  • DC Resistance (DCR) (Parallel): 126mOhm Max
  • DC Resistance (DCR) (Series): 503mOhm Max
  • Operating Temperature Range: -40°C ~ 85°C
  • Dimension: 0.450" L x 0.450" W (11.43mm x 11.43mm)
  • Manufacturer: Eaton - Electronics Division

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 33.92UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.02UH SMD
Lowest to $3.2617
Eaton Bussmann
INDUCT ARRAY 2 COIL 200.7UH SMD
Lowest to $4.7793
Eaton Bussmann
INDUCT ARRAY 2 COIL 4.74UH SMD
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Sumida America Components Inc.
Lowest to $1.6320
Sumida America Components Inc.
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.18UH SMD
Lowest to $3.2280
Eaton Bussmann
INDUCT ARRAY 2 COIL 49.64UH SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9178 $50.9314
32+ $3.2147 $102.8704
49+ $3.1142 $152.5958
67+ $3.0137 $201.9179
86+ $2.9133 $250.5438
115+ $2.6119 $300.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess