EN
  • EN
  • DE

BK/CB181F-100

Part No BK/CB181F-100
Manufacturer Eaton Bussmann
Catalog Circuit Breakers
Description CIRCUIT BREAKE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Chassis Mount
Breaker Type Thermal
Current Rating (Amps) 100A
Voltage Rating - DC 30 V
Actuator Type Automatic Reset
Number of Poles 1
Illumination None
Ultra Librarian 3D Model Ultra Librarian BK/CB181F-100 CAD Model

Description

NULL

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 5A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 28VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 60A
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 32VDC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess