EN
  • EN
  • DE
Part No AS20
Manufacturer Eaton Bussmann
Catalog Circuit Breakers
Description CIRCUIT BREAKER 20AMP 250V AC /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Mounting Type Holder
Current Rating (Amps) 20A
Voltage Rating - AC 250 V
Number of Poles 1
Illumination None
Ultra Librarian 3D Model Ultra Librarian AS20 CAD Model

Description

NULL

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 2.8A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 11A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3.5A 240VAC 60VDC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess