EN
  • EN
  • DE

A204103R50

Part No A204103R50
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description A204103-NL-R50 / 3 Circuit 0.375" (9.53mm) Barrier Block Connector Screws
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Mfr Eaton - Electronics Division
Series A2000
Package Bulk
Terminal Block Type Barrier Block
Number of Circuits 3
Number of Wire Entries 3
Pitch 0.375" (9.53mm)
Number of Rows 1
Current Rating (Amps) 30A
Voltage Rating 300V
Wire Gauge 12-22 AWG
Top Termination Screws
Bottom Termination Wire Wrap
Barrier Type 2 Wall (Dual)
Features Flange
Color Black
Terminal Screw Material Steel
Terminal Screw Finish Zinc
Mounting Type Chassis, Panel; Through Hole, Right Angle
Temperature Range - Operating -40°C ~ 105°C
Material - Insulation Thermoplastic
Material Flammability Rating UL94 V-0
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 100
Win Source Part Number 1044338-A204103R50
Ultra Librarian 3D Model Ultra Librarian A204103R50 CAD Model

Description

The Eaton A2000 terminal block is a barrier block that is designed for use in electrical applications.

  • Current Rating: 30A
  • Voltage Rating: 300V
  • Barrier Type: 2 wall (dual)
  • Flammability Rating: UL94 V-0
  • Packaging: Bulk
  • Pitch: 0.375 inches
  • Pitch mm: 9.53mm
  • Temperature Range: -40°C to 105°C
  • Applications: Chassis, Panel, and Through-Hole
  • Approvals: ECCN and HTSUS

You May Also Be Interested in

Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
WECO Electrical Connectors Inc.
2 Position Wire to Board Terminal Block Surface Mount, Right Angle 5mm
Lowest to $9.3135
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0379
Weidmuller
2 Position Wire to Board Terminal Block Horizontal with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
TE Connectivity
40 Position Barrier Block Jumper Around Barrier, Spade
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0212
Weidmuller
CONN TERM BLK FEED THRU 6-18 AWG
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 8-22 AWG
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 6-14 AWG
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess