EN
  • EN
  • DE

5674-10

Part No 5674-10
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description FUSE CLIP CARTRIDGE CHASSIS MNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type Chassis Mount
Fuse Size 0.281" Dia (7.14mm)
For Use With/Related Products 9/32" Dia Fuses
Fuse Type Cartridge
Fuseholder Type Clip
Number of Circuits 1
Termination Style Screw Terminal
Contact Material Beryllium Copper
Contact Finish Tin
Approval Agency -;5;9;7;10;8;3;4;2;1;19;2057;1920;288;3500;507;118;708;302;2041;283;4047;145;952;36;18;5346;602042;3488;2378;23;61;2298;277;1715;696;4008;486;3473;666;1568;602341;2132;600350;17;174;1508;2109;2946;281;732;818;0;1911;29602;14246;1791;42123;42124;42119;1913;1914;3768;14249;7464;42091;7468;7469;7470;7471;14251;7473;28690;5796;95149;58698;3594;42183;42184;5797;8409;113156;42101;12067;55037;42136;29142;42092;45431;4654;42109;15975;15976;42137;42120;15977;42121;15972;15973;42138;15974;42139;42102;14645;5505;14428;16424;42113;14436;23996;21850;5845;21851;6260;6343;33780;4174;856;15330;6345;49657;61371;36417;61372;70634;25753;48835;22335;22336;29478;4089;10982;6038;9235;14364;19905;7491;11405;16673;16675;14276;42114;16677;5143;16679;28197;52516;45422;14388;27068;13837;42115;45423;27049;14834;6293;75637;4197;42141;3992;4198;3993;4234;13928;13937;13973;5192;27065;13983;13984;14846;34070;4199;3997;4583;4201;3995;4202;3996;4551;4553;29404;34092;15368;15897;15898;15374;15375;27330;8566;5908;15900;22342;2349;42093;42094;42095;42096;35455;119146;119149;119154;131048;119162;119170;131049;2350;15929;72814;37149;53650;94505;131050;131051;108584;63892;88247;1433;42142;42143;42144;51665;65745;62190;131052;50793;131055;42145;42146;113177;18568;59396;33169;42147;72815;42148;42150;53020;53018;53019;55045;79849;15954;15958;15957;15956;15953;15955;1233;83032;15959;15960;42152;42153;15948;15944;42154;42155;15949;34990;19163;42156;5793;34093;34131;42111;44744;34094;3975;15945;15946;15950;309;15941;36888;42158;20044;15965;15964;34097;15969;15970;15971;15979;15980;42159;15968;42160;113774;42161;42162;15951;15952;56946;116030;15395;1049;50089;15930;15931;42163;50092;51661;51690;15906;15907;51691;51680;15908;15909;9316;15910;15911;51681;15912;15913;85774;58402;48157;9317;15915;51682;15916;50094;15917;1880;15918;42164;5815;42112;15919;15920;9318;15921;5866;42165;20893;108585;11254;1084;15922;15923;75635;7180;51694;15924;15925;14178;51695;1733;50090;50091;15926;15927;1477;90366;15434;88296;81276;15928;74776;67555;75634;83030;75636;81005;15932;51696;40861;51697;14568;1033;42166;33794;28230;28231;15356;28232;28233;1761;29144;83029;42168;42242;42169;28937;42170;7342;46240;27530;42172;96149;131056;119186;96150;24439;96151;50231;96152;96153;107726;96154;119204;42173;119212;48551;42175;487;81000;3726;16099;42185;10196;34297;42176;46002;111662;131054;131053;12779;94987;20920;20929;117548;117562;42177;50230;27558;15300;42178;116214;15162;91860;9322;27256;15265;51692;51693;42179;88213;5154;75347;42090;55044;15967;15978;42104;15185;26263;42105;15943;46292;42103;46320;15934;15402;22229;22230;30505;15935;84668;1234;96155;27007;83031;50174;50173;50172;62304;51945;51946;67557;50171;15662;119221;22711;6394;63671;74164;79339;15963;25134;13365;24266;51663;15933;54777;123079;42180;42181;1195;83028;48552;119116;15936;15937;15939;15940;91377;91378;22226;22227;18898;42108;15904;51683;51684;51685;51686;51687;51688;51689;15961;15962;24447;105053;15639;81001;48471;62;61;3;2;243;804;250;4;1;17;0;2;7;1;1;329230;329231;329240;339014;339044;349292;383652;409393;411897;248782;8560;753593;451935;451941;450144;451933;682477;450113;15429;451934;834663;450311;450174;451932;451311;451312;451306;451310;768119;451307;450145;451942;15934;452019;450301;16081;16128;17338;450305;451680;451945;19438;451955;450312;451968;450392;451314;451313;21535;451303;451305;450171;723342;451966;722802;22242;22244;23010;23095;469891;451949;451944;27145;27146;27206;27244;805478;450390;27487;27492;27501;27499;451950;783209;764314;27745;451940;29693;30388;450314;450391;451304;32719;32721;450309;32787;33216;723344;34609;34683;34688;450307;451972;451969;451946;794766;45196
Ultra Librarian 3D Model Ultra Librarian 5674-10 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A PNL MNT
Lowest to $41.7269
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80V CHASS MNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 6A IN LINE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess