EN
  • EN
  • DE

3216TD 63VAC/VDC 5

Part No 3216TD 63VAC/VDC 5
Manufacturer Eaton Bussmann
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eaton Bussmann
Win Source Part Number 19650-3216TD 63VAC/VDC 5
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 3216TD 63VAC/VDC 5 CAD Model

Description

Product Overview

The 3216TD 63VAC/VDC 5 is a mid-range electronic fuse offering robust protection for circuits operating with voltages up to 63V and current ratings around 5A. Its design focus ensures maximum safety and reliability.

Applications

  • Aerospace Electronics
  • Industrial Control Panels
  • Lighting Systems

Features and Benefits

  • Dual voltage support up to 63V for versatile applications.
  • Sustainable performance with a focus on rugged reliability.
  • Protective capabilities meet international standards.
  • Simplified installation process saves time and resources.

The 3216TD 63VAC/VDC 5 is developed to provide peace of mind with its formidable presence in critical and demanding applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Coilcraft
Need more? Email Us
Broadcom Limited
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess