EN
  • EN
  • DE

16392-3HWKIT

Part No 16392-3HWKIT
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Jumpers
Description HARDWARE KIT FOR 16392-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian 16392-3HWKIT CAD Model

Description

NULL

You May Also Be Interested in

Altech corporation
JUMPER TERM BLK 3POS ROUND PINS / 3 Position Terminal Block, Cross Connection Jumper Round Pins
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 10POS SCREW-IN
Need more? Email Us
Weidmuller
Terminal Block Tools & Accessories ZQV 35N/2
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 2POS FLAT PIN
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 3POS FLAT PIN
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 4POS RING
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 10POS FLAT PIN
Need more? Email Us
Weidmuller
JUMPER TERM BLK 20POS FLAT PIN
Need more? Email Us
Eaton Bussmann
JUMPER TERM BLK 10POS FLAT PIN / 10 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess