EN
  • EN
  • DE

16280-1

Part No 16280-1
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Power Distribution
Description POWER STUD BLOCK 1POS 175A 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Power Stud Terminal Block
Number of Poles 1
Line Side Connections Per Pole 1
Load Side Connections Per Pole 1
Line Side Connection Type Screw Connection
Load Side Connection Type Stud
Line Side Wire/Stud Size 2/0 - #14CU/AL
Load Side Wire/Stud Size 1/4 - 20x3/4 Stud
Voltage - Rated 600 V
Current Rating (Amps) 175 A;5;9;7;10;8;3;4;2;1;1528;1920;288;623;5635;2080;2041;283;4414;600458;2066;18;602042;2378;3661;236;5615;277;4008;1597;17;2109;2946;281;818;0;95916;95917;122937;124951;108590;122000;122076;80373;1571;95880;32873;63445;38477;123556;126899;1084;109871;23048;23049;13271;23050;13272;53557;23051;123557;126118;4547;72885;13279;27144;31599;27145;27146;104145;80667;86177;13291;13296;18938;1288;100595;63662;62;61;3;804;4;17;0;1;1;389170;389171;389203;389395;389399;39665;121326;169295;203167;229001;249730;267825;281410;295538;63986;74826;80383;144030;151929;211651;1;309956;1;2;3;4;5;6;7;12;19;1;2;3;4;5;6;7;8;9;10;11;12;13;14;15;16;17;19;20;21;24;30;1;390861;400508;409132;411028;63340;823096;1;390861;400508;837673;409132;411028;799315;553842;78282;706280;809271;63084;63085;63097;505374;505366;63100;820929;63105;63110;63158;63159;63279;63280;830271;121329;145403;145600;820936;163577;163581;446875;809329;137506;832454;137508;137507;137509;137510;137511;499259;499255;499257;499256;499260;828568;670691;137522;137528;137530;799314;185788;180239;180240;635506;635505;505364;820937;459690;180248;670692;725901;180326;180328;640310;831910;216037;216127;809272;216243;820934;216355;222414;224677;809270;211485;820933;211493;725902;258119;258276;264666;288022;288067;69950;70248;70270;84835;95106;505365;156996;799313;635499;156997;156998;635511;447252;670688;157000;828569;182360;692934;193011;635509;820931;193012;640311;809331;809330;193013;498623;499258;670689;735876;446874;820932;213326;213327;635504;735877;505362;735878;635514;635508;635507;236832;635502;799316;820935;640312;236833;236834;236835;236836;447253;505367;461765;461766;236844;255913;635498;255914;255915;670690;735879;505363;820930;635510;461767;68318;1;635500;635512;118;553842;78282;706280;832455;63082;63083;63084;63085;63097;505374;505366;63100;820929;63105;63110;63158;63159;640313;63277;63278;63279;121327;830271;809332;121328;121329;121330;121331;121332;145403;145600;820936;163580;809329;137506;832454;137507;137509;499259;499260;828568;670691;137522;829782;137530;809275;461769;180238;180239;635506;635505;505371;820937;459690;180248;670692;725901;180326;180327;180328;180329;831910;203169;203170;203171;203172;204001;216037;216127;809272;216243;820934;216355;222414;224677;809273;809270;211485;820933;725902;249732;258119;258120;258276;264666;799317;288021;288067;288730;63989;63990;69950;69982;70248;70270;73173;84835;95098;95106;635503;635499;156997;156998;461768;635511;670688;157000;828569;193011;635509;820931;193012;640311;193013;809274;498623;670689;735876;820932;635504;735878;635508;635507;635502;505368;820935;236834;236835;236836;461765;236844;255913;635498;255914;255915;670690;735879;820930;635510;1;505373;635500;635512;118;505370;463258;832518;152;505591;153;499263;499264;499262;505372;499261;1.5 V;24 V;250 V;300 V;440 V;450 V;500 V;600 V;690 V;800 V;1000 V;1 kV;1250 V;1500 V;10 A;12 A;15 A;16 A;20 A;25 A;30 A;32 A;40 A;41 A;50 A;65 A;70 A;76 A;80 A;82 A;85 A;90 A;100 A;101 A;110 A;115 A;125 A;130 A;135 A;150 A;152 A;155 A;160 A;164 A;175 A;192 A;200 A;214 A;225 A;230 A;232 A;245 A;250 A;255 A;270 A;285 A;300 A;310 A;320 A;335 A;350 A;353 A;380 A;400 A;420 A;425 A;460 A;475 A;490 A;510 A;545 A;570 A;600 A;620 A;630 A;640 A;665 A;670 A;760 A;800 A;840 A;850 A;950 A;1.26 kA;1260 A;1.52 kA;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian 16280-1 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
PWR SPLICE BLOCK 3POS 150A 600V
Need more? Email Us
Eaton Bussmann
PWR DIST BLK 1POS 310A 600V 24PK
Need more? Email Us
Omron
COMTERM PUSH SPRNG 40POLE MIX
Need more? Email Us
Eaton Bussmann
PWR FEED THRU BLK 2POS 115A 300V
Need more? Email Us
Eaton Bussmann
PWR DISTRIB BLOCK 2POS 310A 600V
Need more? Email Us
Eaton Bussmann
PWR DISTRIB BLOCK 3POS 285A 600V
Need more? Email Us
Eaton Bussmann
POWER STUD BLOCK 2POS 400A 600V
Need more? Email Us
Eaton Bussmann
PWR DISTRIB BLOCK 3POS 350A 600V
Need more? Email Us
Eaton Bussmann
PWR SPLICE BLOCK 3POS 175A 600V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess