EN
  • EN
  • DE

11675-10

Part No 11675-10
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Power Distribution
Description PWR DISTRIB BLOCK 10POS 40A 250V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Power Distribution Block
Number of Poles 10
Line Side Connections Per Pole 1
Load Side Connections Per Pole 3
Line Side Connection Type Screw Connection
Load Side Connection Type 1/4" Quick Connects
Line Side Wire/Stud Size 8-14 AWG CU
Voltage - Rated 250 V
Current Rating (Amps) 40 A
Ultra Librarian 3D Model Ultra Librarian 11675-10 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
PWR SPLICE BLOCK 3POS 175A 600V
Need more? Email Us
Eaton Bussmann
PWR DIST BLK 1POS 175A 600V 48PK
Need more? Email Us
Eaton Bussmann
PWR DISTRIB BLOCK 3POS 350A 600V
Need more? Email Us
Eaton Bussmann
PWR DISTRIB BLOCK 6POS 40A 250V
Need more? Email Us
Eaton Bussmann
PWR DISTRIB BLOCK 3POS 310A 600V
Need more? Email Us
Eaton Bussmann
PWR DISTRIB BLOCK 2POS 310A 600V
Need more? Email Us
Eaton Bussmann
PWR SPLICE BLOCK 3POS 150A 600V
Need more? Email Us
Omron
COMTERM PUSH SPRNG 40POLE MIX
Need more? Email Us
Eaton Bussmann
POWER STUD BLOCK 2POS 400A 600V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess