EN
  • EN
  • DE

11239-3SR

Part No 11239-3SR
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description MODULAR BLOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Chassis Mount
Fuse Size 1.063" Dia (27mm)
Current Rating (Amps) 60 A
For Use With/Related Products Class H(K), Class J, Class R Fuses
Fuse Type Cartridge
Fuseholder Type Clip
Number of Circuits 3
Voltage 600V
Orientation Horizontal
Termination Style Screw Terminal, Pressure Plate
Ultra Librarian 3D Model Ultra Librarian 11239-3SR CAD Model

Description

NULL

You May Also Be Interested in

Schurter Inc.
FUSEHOLDER FPG1 5X20 IP 40
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 16A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK BOLT DOWN 80V
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 20A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 6A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess