EN
  • EN
  • DE

10D16Q

Part No 10D16Q
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CARTRIDGE 10A 500VAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Cartridge
Current Rating (Amps) 10A
Voltage Rating - AC 500 VAC
Response Time Fast Blow
Applications Electrical, Industrial
Features Indicating
Class D
Breaking Capacity @ Rated Voltage 50kA
Package / Case Cartridge, Non-Standard
Size / Dimension 0.520" Dia x 1.969" L (13.20mm x 50.00mm)
Ultra Librarian 3D Model Ultra Librarian 10D16Q CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE 160A 1000V DC PV SIZE 1 DUA
Need more? Email Us
Altech corporation
32A 400 VAC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
10A 600 VAC 300 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
20A 450 VDC Fuse Cartridge Bolt Mount
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 4A 1KVDC 5AG
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 2A 600VAC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE CRTRDGE 200MA 250VAC/DC AXL
Lowest to $5.7914
Littelfuse Inc.
FUSE CARTRIDGE 10A 1KVDC 5AG
Need more? Email Us
Schurter Inc.
30A 275 VAC 1 kVDC Fuse Cartridge Through Hole
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess