EN
  • EN
  • DE
Part No 10CT
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CARTRIDGE 10A 690VAC/500VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Bolt Mount
Fuse Type Cartridge
Current Rating (Amps) 10A
Voltage Rating - AC 690 VAC
Voltage Rating - DC 500 VDC
Applications Electrical, Industrial
Approval Agency CE, UR
Breaking Capacity @ Rated Voltage 200kA
Package / Case Cylindrical, Blade Terminal (Bolt)
Size / Dimension 0.343" Dia x 2.157" L (8.70mm x 54.80mm)
Ultra Librarian 3D Model Ultra Librarian 10CT CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
25A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 30A 600VAC/300VDC
Lowest to $5.4545
Littelfuse Inc.
40A 425 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Eaton Bussmann
FUSE 160A 1000V DC PV SIZE 1 DUA
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 20A 600VAC/300VDC
Need more? Email Us
Littelfuse Inc.
480A 5.5 kVAC Fuse Cartridge Bolt Mount, End Cap (Hookeye)
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 12A 1KVDC 5AG
Need more? Email Us
Littelfuse Inc.
10A 600 VAC 300 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
20A 450 VDC Fuse Cartridge Bolt Mount
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess