EN
  • EN
  • DE

100FEE

Part No 100FEE
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CRTRDGE 100A 690VAC/500VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Bolt Mount
Fuse Type Cartridge
Current Rating (Amps) 100A
Voltage Rating - AC 690 VAC
Voltage Rating - DC 500 VDC
Applications Electrical, Industrial
Approval Agency CE, UR
Breaking Capacity @ Rated Voltage 200kA
Package / Case Rectangular, Blade
Size / Dimension 1.811" L x 1.457" W x 0.748" H (46.00mm x 37.00mm x 19.00mm)
Ultra Librarian 3D Model Ultra Librarian 100FEE CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
25A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
20A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 4A 1KVDC 5AG
Lowest to $16.0875
Littelfuse Inc.
FUSE CRTRDGE 200MA 250VAC/DC AXL
Lowest to $5.7914
Eaton Bussmann
FUSE 160A 1000V DC PV SIZE 1 DUA
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 4A 1KVDC 5AG
Need more? Email Us
Littelfuse Inc.
480A 5.5 kVAC Fuse Cartridge Bolt Mount, End Cap (Hookeye)
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 30A 600VAC/300VDC
Lowest to $5.4545
Eaton Bussmann
FUSE CARTRIDGE 3A 1KVDC 5AG
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess