EN
  • EN
  • DE

059-0116

Part No 059-0116
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description 2A 440V AC SIZE 1 JOINT SERVICE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Mounting Type Bolt Mount
Fuse Type Cartridge
Current Rating (Amps) 2A
Voltage Rating - AC 440 VAC
Applications Electrical, Industrial
Package / Case Cylindrical, Blade Terminal (Bolt)
Size / Dimension 0.471" Dia x 1.335" L (11.96mm x 33.90mm)
Ultra Librarian 3D Model Ultra Librarian 059-0116 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
20A 450 VDC Fuse Cartridge Bolt Mount
Need more? Email Us
Littelfuse Inc.
10A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 30A 600VAC/300VDC
Lowest to $5.4545
Littelfuse Inc.
FUSE SQUARE 300A 58VDC RECT
Lowest to $12.8699
Schurter Inc.
10A 275 VAC 1 kVDC Fuse Cartridge Through Hole
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 4A 1KVDC 5AG
Lowest to $16.0875
Littelfuse Inc.
FUSE CARTRIDGE 5A 1KVDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 50MA 250VAC/VDC
Lowest to $1.6744
Littelfuse Inc.
20A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess