EN
  • EN
  • DE

059-0107

Part No 059-0107
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE CERM 250MA 440VAC 3AB 3AG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Mounting Type Requires Holder
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 250 mA
Voltage Rating - AC 440 V
Package / Case 3AB, 3AG, 1/4" x 1-1/4"
Breaking Capacity @ Rated Voltage 33kA
Size / Dimension 0.251\
Ultra Librarian 3D Model Ultra Librarian 059-0107 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 10A 58VDC BLADE ATO
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 4A 250VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
Littelfuse Inc.
Automotive Fuses Fuse - Midi 32V Clear Hsng M6 Hole 125A
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess