EN
  • EN
  • DE

0402ESDA-MLP8

Part No 0402ESDA-MLP8
Manufacturer Eaton Bussmann
Catalog TVS - Mixed Technology
Description SUPPRESSOR ESD 30VDC 0402 SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Voltage - Clamping 35V
Technology Polymer
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 0402
Win Source Part Number 104244-0402ESDA-MLP8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0402ESDA-MLP8 CAD Model

Description

The 0402ESDA-MLP8 is designed with advanced multi-layer technology to provide robust ESD protection while minimizing space usage on PCBs. This makes it highly suitable for modern compact electronic devices.

Features and Benefits

  • Advanced Technology: Utilizes multi-layer structure for improved ESD protection.
  • Minimal Footprint: Saves space on densely populated circuit boards.
  • High Performance: Ensures the safety of sensitive electronic components.

Applications

  • Smart Home Devices
  • Networking Hardware
  • Professional Audio Equipment
  • Automotive Electronics.

The 0402ESDA-MLP8 is your go-to choice for enhancing circuit protection without sacrificing space efficiency.

You May Also Be Interested in

Analog Devices Inc.
TVS DEVICE DIODE 40V 8DIP
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 80V 0603
Lowest to $0.5556
Littelfuse Inc.
TVS DEVICE MIXED ADJ DO214AA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Need more? Email Us
STMicroelectronics
TVS DEVICE MIXED 8SOIC
Lowest to $1.1296

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess