EN
  • EN
  • DE

012-0141

Part No 012-0141
Manufacturer Eaton Bussmann
Catalog Fuses
Description 60A 480V AC SIZE 2 JOINT SERVICE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Ultra Librarian 3D Model Ultra Librarian 012-0141 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
Eaton Bussmann
FUSE CERM 10A 250VAC 125VDC 3AB
Need more? Email Us
Eaton Bussmann
FUSE CERM 500MA 600VAC 400VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess