EN
  • EN
  • DE

011-9926

Part No 011-9926
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE CERAMIC 15A 440VAC 3AB 3AG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Mounting Type Requires Holder
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 15 A
Voltage Rating - AC 440 V
Package / Case 3AB, 3AG, 1/4" x 1-1/4"
Melting I2t 1620.0
Size / Dimension 0.251\
Ultra Librarian 3D Model Ultra Librarian 011-9926 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 10A 58VDC BLADE ATO
Need more? Email Us
Eaton Bussmann
FUSE GLASS 80MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess