Products specifications Report Issue?

Circuit DPST-NO/NC
Requires Switch Body
Termination Style Screw Terminal
Contact Rating @ Voltage 10A @ 500VAC
(Select First, Then Apply Filters) Compatible Series EAO, 04
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1562541-704.900.5
Ultra Librarian 3D Model Ultra Librarian 704.900.5 CAD Model

You May Also Be Interested in

Schneider Electric
CONT BL DPST 6A 120V/550MA 125V
Need more? Email Us
ECAD model for ZB4BW045
EAO
CONTACT BLOCK SPST-NO 0.1A 42V
Need more? Email Us
ECAD model for 84-8511.4340
Schneider Electric
CONT BL SPST 3A 120V/220MA 125V
Need more? Email Us
ECAD model for ZBE701
Schneider Electric
CONT BL SPST 6A 120V/550MA 125V
Need more? Email Us
ECAD model for ZBE1016P
EAO
CONTACT BLOCK SPST-NC 6A 250V
Need more? Email Us
ECAD model for 704.917.2
EAO
CONTACT BLOCK SPST-NO 0.1A 42V
Need more? Email Us
ECAD model for 84-8511.4320
Apem Inc.
CONTACT BLOCK 4PDT 6A 250V
Need more? Email Us
ECAD model for A0153B
EAO
CONTACT BLOCK SPST-NO 6A 250V
Need more? Email Us
ECAD model for 704.907.1
EAO
CONTACT BLOCK DPST-NO 6A 250V
Need more? Email Us
ECAD model for 704.908.3

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3924 $58.7848
5+ $24.1168 $120.5840
8+ $23.3632 $186.9056
10+ $22.6096 $226.0960
13+ $21.8559 $284.1267
18+ $19.5950 $352.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,480 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention