EN
  • EN
  • DE

RS1E280GN

Part No RS1E280GN
Manufacturer Rohm Semiconductor
Catalog Misc Products
Description Nch 30V 80A Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835780-RS1E280GN
Ultra Librarian 3D Model Ultra Librarian RS1E280GN CAD Model

Description

The RS1E280GN is a low-dropout (LDO) regulator manufactured by Rohm Semiconductor. This regulator is designed to provide a stable and consistent output voltage with minimal voltage differential between the input and output. This efficiency is especially beneficial in battery-powered devices where conserving energy is crucial for extending operational lifespan.

Applications:

  • Battery-powered devices
  • Portable electronics (e.g., media players, cameras)
  • Microcontroller power supplies
  • Wireless communication devices
  • IoT (Internet of Things) applications

Features:

  • Low dropout voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Overcurrent protection: Protects the regulator from damage due to overloads.
  • Thermal shutdown: Prevents overheating by shutting down the regulator at high temperatures.
  • Small package size: Suitable for compact applications.

Benefits:

  • Prolonged battery life: Due to low quiescent current and efficient low-dropout operation.
  • Stable power supply: Provides a consistent output voltage, improving system reliability.
  • Protection against damage: Overcurrent and thermal shutdown features enhance robustness.
  • Compact design: Allows for use in space-constrained devices.
  • Improved energy efficiency

Additional Details:

Key specifications to consider for the RS1E280GN include input voltage range, output voltage, output current capability, and dropout voltage at a specified current. It is essential to refer to the Rohm Semiconductor datasheet for accurate and complete specifications. The package type and dimensions should also be verified for proper PCB layout design. The datasheet includes information on thermal resistance and recommended thermal management techniques. Understanding these factors is critical for ensuring reliable operation. The RS1E280GN likely features a small surface-mount package suitable for portable electronics. In battery-powered applications, the low quiescent current is a significant advantage, as it minimizes battery drain when the device is in standby mode. Overcurrent protection is essential for preventing damage during short-circuit conditions or excessive load currents. The thermal shutdown feature protects the regulator itself from overheating, ensuring long-term reliability. Proper decoupling capacitors are typically required at the input and output to ensure stable operation and minimize noise. Always consult the manufacturer's datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9988 $59.9856
29+ $4.1014 $118.9406
44+ $3.9732 $174.8208
61+ $3.8450 $234.5450
78+ $3.7179 $289.9962
104+ $3.3333 $346.6632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess