EN
  • EN
  • DE

PC755BMGU350LE

Part No PC755BMGU350LE
Manufacturer E2V
Catalog Embedded - Microprocessors
Description MPU RISC 32-Bit 0.22um 350MHz 2.5V/3.3V 360-Pin CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture PowerPC
Data Bus Width 32 b
Frequency 350 MHz
Max Frequency 350 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 2.1 V
Min Operating Temperature -55 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of Pins 360
Operating Supply Voltage 2 V
RoHS Compliant
Win Source Part Number 975826-PC755BMGU350LE
Categories Embedded - Microprocessors
Manufacturer E2V
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC755BMGU350LE CAD Model

Description

The E2V PC755BMGU350LE is an embedded microprocessor that operates @ a frequency of 350 MHz and has a data bus width of 32 b.

  • Mounting Type: Surface Mountable
  • Maximum Operating Temperature: 125 °C
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -55 °C

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess