EN
  • EN
  • DE

ETA9686

Part No ETA9686
Manufacturer E-T-A
Catalog Miscellaneous
Description Power SOC+ with 5V/2.1A Output and 1A linear Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer E-T-A
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822971-ETA9686
Ultra Librarian 3D Model Ultra Librarian ETA9686 CAD Model

Description

The ETA9686, manufactured by E-T-A, is an electronic circuit breaker designed for equipment protection. It provides reliable overcurrent protection, replacing traditional fuses or mechanical circuit breakers in a variety of applications. This device offers precise current limiting and fast tripping characteristics, ensuring that equipment is quickly and safely disconnected from the power supply in the event of an overload or short circuit. The ETA9686 is known for its robust construction and reliable performance in demanding environments.

Applications

  • Industrial Automation Equipment: Protects programmable logic controllers (PLCs), sensors, and other critical automation components.
  • Power Supplies: Provides overcurrent protection for power supplies and distribution circuits.
  • Telecommunications Equipment: Used in central office equipment, routers, and other telecom infrastructure.
  • Transportation Systems: Protects electronic systems in vehicles, trains, and aircraft.
  • Medical Devices: Ensures the safe and reliable operation of medical equipment.

Features

  • Electronic Overcurrent Protection: Provides precise and repeatable overcurrent protection.
  • Fast Tripping Time: Quickly disconnects the circuit in the event of an overload or short circuit.
  • Remote Reset Capability: Allows for remote resetting of the circuit breaker after a fault.
  • Status Indication: Provides visual indication of the breaker's status (on, off, tripped).
  • Compact Design: Space-saving design allows for easy integration into equipment.

Benefits

  • Improved Equipment Reliability: Protects equipment from damage due to overcurrent conditions.
  • Reduced Downtime: Fast tripping time minimizes the duration of faults and associated downtime.
  • Enhanced Safety: Prevents electrical fires and other hazards caused by overcurrents.
  • Simplified Maintenance: Electronic design eliminates the need for manual fuse replacement.
  • Remote Monitoring and Control: Enables remote monitoring and control of the circuit breaker's status.

Additional Details

The ETA9686 typically operates on a DC voltage, with available voltage ratings varying depending on the specific model. The current rating is also configurable, allowing it to be tailored to the specific application requirements. It offers features such as inrush current suppression and adjustable trip characteristics. Housing options include various mounting configurations, such as DIN rail mounting. The materials used in the construction of the ETA9686 are chosen for their durability and resistance to environmental factors, ensuring reliable performance over a long service life. Consult the E-T-A datasheet for detailed specifications, including voltage and current ratings, trip curves, and environmental specifications.

Proper installation, including appropriate wiring and grounding, is crucial for ensuring the safe and reliable operation of the ETA9686. Periodic testing is recommended to verify the breaker's functionality and ensure it is providing adequate protection.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3858 $57.8700
365+ $0.3176 $115.9240
565+ $0.3072 $173.5680
780+ $0.2968 $231.5040
1,005+ $0.2876 $289.0380
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess