EN
  • EN
  • DE

PR142C4000-136

Part No PR142C4000-136
Manufacturer E-Switch
Catalog Pushbutton Switches
Description SWITCH PUSHBUTTON DPST 16A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer E-Switch
Series PR1, LAMB
Packaging Bulk
Type Standard, Illuminated
Circuit DPST
Switch Function Off-On
Current Rating 16A (AC)
Voltage Rating - AC 125V
Actuator Type Round, Button
Color - Actuator/Cap Green
Illumination Type, Color Neon, Green
Illumination Voltage (Nominal) 125 VAC
Mounting Panel Mount, Snap-In
Termination Style Quick Connect - 0.250" (6.3mm)
Panel Cutout Dimensions Circular - 25.00mm Dia
Operating Temperature Range -20°C ~ 105°C
Electrical Life 10,000 Cycles
Win Source Part Number 770970-PR142C4000-136
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian PR142C4000-136 CAD Model

Description

The E-Switch PR142C4000-136 is a standard, illuminated switch that features a DPST circuit and an off-on switch function. It has a round, green button actuator type and a termination style of quick connect - 0.250" (6.3mm).

  • Circuit: DPST
  • Switch Function: Off-On
  • Actuator Type: Round, Green Button
  • Termination Style: Quick Connect - 0.250" (6.3mm)
  • Mounting: Panel Mount, Snap-in
  • Panel Cutout: Circular - 25.00mm dia.
  • Operating Temperature: -20°C to 105°C
  • Voltage Rating: 125V AC
  • Electrical Life: 10,000 cycles
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

C&K Components
Switch Pushbutton SPDT 1A 14V
Need more? Email Us
C&K Components
Pushbutton switch; 2.5mm, Panel Mount; SPST; Normally Open; RoHS Compliant
Lowest to $1.5241
IDEC
Panel Mount Indicator, Green LED, 24VDC, Quick Connect Terminal, AP Series
Need more? Email Us
C&K Components
SWITCH PUSH SPDT 0.4VA 20V / Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
TE Connectivity
SWITCH PUSH SPST-NO 0.4VA 20V / Switch Push Button OFF (ON) SPST Round Plunger 20VAC 20VDC 0.4VA Momentary Contact Thru-Hole PC Pins Loose
Need more? Email Us
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A
Lowest to $4.0665
C&K Components
Electromechanical Switch Key Switch N.O. SPST 0.1A Box
Need more? Email Us
Honeywell
SWITCH PUSHBUTTON DPDT 3A 125V / Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7406 $60.2932
52+ $2.2488 $116.9376
80+ $2.1785 $174.2800
110+ $2.1083 $231.9130
142+ $2.0379 $289.3818
190+ $1.8271 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess