EN
  • EN
  • DE

PP2-1H7-2A2

Part No PP2-1H7-2A2
Manufacturer E-SWITCH
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION DPDT 16A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit DPDT
Switch Function On-Mom
Current Rating (Amps) 16A (AC)
Voltage Rating - AC 125 V
Actuator Type Round (Pin Plunger)
Mounting Type Panel Mount, Snap-In
Termination Style Quick Connect - 0.187" (4.7mm)
Operating Force 340gf
Operating Position 0.740" (18.8mm)
Mechanical Life 50,000 Cycles
Electrical Life 6,000 Cycles
Temperature Range - Operating 0°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1557446-PP2-1H7-2A2
Ultra Librarian 3D Model Ultra Librarian PP2-1H7-2A2 CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH SNAP ACT SPST-NO 0.1A 30V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPDT 6A 120V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess