The SC12P-AQR is a series of tactile switches manufactured by Diptronics. These switches are designed for surface mount applications and offer a compact size, making them suitable for dense PCB layouts. They are commonly used in various electronic devices for user input and control.
Applications
- Consumer electronics
- Remote controls
- Mobile phones
- Gaming devices
- Industrial control panels
- Medical equipment
Features
- Surface Mount Technology (SMT)
- Compact Size
- Momentary Contact
- High Reliability
- Long Life Cycle
- Various Actuation Forces Available
Benefits
- Easy Integration: SMT design simplifies assembly process.
- Space Saving: Compact size allows for high-density PCB designs.
- Reliable Performance: Ensures consistent and dependable operation.
- Long-Term Durability: Withstands extended use in demanding applications.
- Customizable Feel: Different actuation forces provide design flexibility.
Technical Specifications
The SC12P-AQR series typically features a contact rating of 50mA at 12VDC. The operating force ranges from 100gf to 300gf, depending on the specific model. The switches have a typical operating life of 100,000 to 300,000 cycles. They are available in various package sizes, such as 6mm x 6mm.
In summary, the SC12P-AQR series tactile switches from Diptronics are a reliable and versatile solution for user interface applications. Their compact size, SMT design, and long life cycle make them suitable for a wide range of electronic devices.