EN
  • EN
  • DE

DHNF-06F-T-V

Part No DHNF-06F-T-V
Manufacturer Diptronics
Catalog Custom Parts (B - D)
Description 6 Poles SMT Act Flat
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189317-DHNF-06F-T-V
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DHNF-06F-T-V CAD Model

Description

The DHNF-06F-T-V is a connector manufactured by Diptronics. Based on the part number, it's likely a header connector designed for board-to-board or wire-to-board applications, featuring surface mount compatibility.

Applications

  • PCB Interconnection: Used for connecting two printed circuit boards together in electronic systems.
  • Signal Transmission: Facilitates reliable signal transfer between different parts of a circuit.
  • Power Distribution: Can be used to distribute power across different sections of a PCB.
  • Industrial Automation: Found in control panels and automation equipment for robust connections.
  • Telecommunications Equipment: Employed in telecom infrastructure for reliable data transfer.

Features

  • Surface Mount Design: Compatible with automated surface mount assembly processes.
  • 6 Positions: Features six connection points for multiple signals or power lines.
  • Tape and Reel Packaging: Provided on tape and reel for efficient pick-and-place assembly.
  • Vertical Orientation: Designed for vertical mounting on the PCB.
  • Durable Construction: Built to withstand the demands of manufacturing and operational environments.

Benefits

  • Automated Assembly: SMT design allows for fast and accurate placement on PCBs, reducing assembly time and costs.
  • Reliable Connection: Provides a secure and stable electrical connection, minimizing signal loss.
  • Space-Saving: Compact design enables use in high-density applications.
  • Cost-Effective: Offers a good balance between performance and price for various applications.
  • Efficient Manufacturing: Tape and reel packaging simplifies automated assembly lines.

Additional Details

Specific technical specifications depend on the datasheet. However, similar Diptronics connectors generally feature:

  • Contact Material: Typically gold-plated or tin-plated phosphor bronze or brass.
  • Insulator Material: High-temperature thermoplastic, suitable for reflow soldering.
  • Current Rating: Usually between 1A and 3A per contact, depending on the specific model.
  • Voltage Rating: Rated for several hundred volts.
  • Operating Temperature: Typically operates between -40°C and +85°C.

Refer to the official Diptronics datasheet for the DHNF-06F-T-V for comprehensive electrical and mechanical specifications to ensure suitability for your specific application.

You May Also Be Interested in

Cherry Semiconductor Corporation
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Hewlett Packard
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9479 $52.1345
130+ $0.7778 $101.1140
200+ $0.7535 $150.7000
275+ $0.7292 $200.5300
355+ $0.7049 $250.2395
475+ $0.6320 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,577 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess