EN
  • EN
  • DE

DHN-02F-T-V-T/R

Part No DHN-02F-T-V-T/R
Manufacturer Diptronics
Catalog Switches
Description DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diptronics
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Illuminated Non-Illuminated
Number of Positions 2 Position
Switch Type DIP
Actuator Flush
Terminal Pitch 1.27 mm
Contact Form SPST
Termination Style SMD/SMT
Current Rating 25 mA
Voltage Rating DC 24 VDC
Series DHN
Contact Plating Gold
Brand Diptronics
Mounting Style PCB Mount
Life 1000 Cycle
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Product Type DIP Switches
Standard Pack Qty 4000
Subcategory Switches
Ultra Librarian 3D Model Ultra Librarian DHN-02F-T-V-T/R CAD Model

You May Also Be Interested in

Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $5.4545
TE Connectivity
SWITCH SLIDE SPDT 300MA 125V
Lowest to $1.9636
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $6.8193
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Wurth Electronics Inc
SWITCH ROTARY DIP HEX 0.15A 24V
Lowest to $10.9090
C&K Components
SWITCH ROTARY DIP BCD 0.4VA 20V
Lowest to $5.8209
Omron
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 5A 120V
Lowest to $10.1886
Nidec Copal Electronics
SWITCH SLIDE SPDTX2 0.1A 6V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8149 $52.9685
150+ $0.6687 $100.3050
235+ $0.6478 $152.2330
320+ $0.6269 $200.6080
415+ $0.6060 $251.4900
555+ $0.5433 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess